KEMET Electronics Corporation Ceramic Capacitors CBR08C319A1GAC

Description
CAP CER 3.1PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 3.1PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C319A1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C319A1GACTR-ND
Ceramic Capacitors 399-CBR08C319A1GACTR-ND
CAP CER 3.1PF 100V C0G/NP0 0805

CAP CER 3.1PF 100V C0G/NP0 0805

Buy Now Datasheet
3.10Pf 100V Rohs Compliant Kemet - 85AC8842 - Newark, An Avnet Company
Chicago, IL, United States
3.10Pf 100V Rohs Compliant Kemet
85AC8842
3.10Pf 100V Rohs Compliant Kemet 85AC8842
3.10PF 100V ROHS COMPLIANT: YES

3.10PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C319A1GACTR-ND 85AC8842
Product Name Ceramic Capacitors 3.10Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101602U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers