KEMET Electronics Corporation Ceramic Capacitors CBR08C309BAGAC

Description
3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8704-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8704-2-ND
Ceramic Capacitors 399-8704-2-ND
3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8704-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8704-1-ND
Ceramic Capacitors 399-8704-1-ND
3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8704-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8704-6-ND
Ceramic Capacitors 399-8704-6-ND
3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
3.00Pf 250V Rohs Compliant Kemet - 85AC8832 - Newark, An Avnet Company
Chicago, IL, United States
3.00Pf 250V Rohs Compliant Kemet
85AC8832
3.00Pf 250V Rohs Compliant Kemet 85AC8832
3.00PF 250V ROHS COMPLIANT: YES

3.00PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8704-2-ND 399-8704-6-ND 85AC8832
Product Name Ceramic Capacitors Ceramic Capacitors 3.00Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701230 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 226SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers