KEMET Electronics Corporation Ceramic Capacitors CBR08C309ACGAC

Description
CAP CER 3PF 500V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 3PF 500V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C309ACGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C309ACGACTR-ND
Ceramic Capacitors 399-CBR08C309ACGACTR-ND
CAP CER 3PF 500V C0G/NP0 0805

CAP CER 3PF 500V C0G/NP0 0805

Buy Now Datasheet
3.00Pf 500V Rohs Compliant Kemet - 85AC8829 - Newark, An Avnet Company
Chicago, IL, United States
3.00Pf 500V Rohs Compliant Kemet
85AC8829
3.00Pf 500V Rohs Compliant Kemet 85AC8829
3.00PF 500V ROHS COMPLIANT: YES

3.00PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C309ACGACTR-ND 85AC8829
Product Name Ceramic Capacitors 3.00Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Capacitor, Ceramic;0.1uF;Multilayer;Radial;100 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186303 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details