KEMET Electronics Corporation Ceramic Capacitors CBR08C299AAGAC

Description
CAP CER 2.9PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 2.9PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C299AAGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C299AAGACTR-ND
Ceramic Capacitors 399-CBR08C299AAGACTR-ND
CAP CER 2.9PF 250V C0G/NP0 0805

CAP CER 2.9PF 250V C0G/NP0 0805

Buy Now Datasheet
2.90Pf 250V Rohs Compliant Kemet - 85AC8796 - Newark, An Avnet Company
Chicago, IL, United States
2.90Pf 250V Rohs Compliant Kemet
85AC8796
2.90Pf 250V Rohs Compliant Kemet 85AC8796
2.90PF 250V ROHS COMPLIANT: YES

2.90PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C299AAGACTR-ND 85AC8796
Product Name Ceramic Capacitors 2.90Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - M30R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers