KEMET Electronics Corporation Ceramic Capacitors CBR08C289ACGAC

Description
CAP CER 2.8PF 500V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 2.8PF 500V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C289ACGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C289ACGACTR-ND
Ceramic Capacitors 399-CBR08C289ACGACTR-ND
CAP CER 2.8PF 500V C0G/NP0 0805

CAP CER 2.8PF 500V C0G/NP0 0805

Buy Now Datasheet
2.80Pf 500V Rohs Compliant Kemet - 85AC8785 - Newark, An Avnet Company
Chicago, IL, United States
2.80Pf 500V Rohs Compliant Kemet
85AC8785
2.80Pf 500V Rohs Compliant Kemet 85AC8785
2.80PF 500V ROHS COMPLIANT: YES

2.80PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C289ACGACTR-ND 85AC8785
Product Name Ceramic Capacitors 2.80Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 276AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000470GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details