KEMET Electronics Corporation Ceramic Capacitors CBR08C279C5GAC

Description
2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C279C5GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C279C5GAC-ND
Ceramic Capacitors CBR08C279C5GAC-ND
2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2.7pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
2.70Pf 50.0V Rohs Compliant Kemet - 85AC8783 - Newark, An Avnet Company
Chicago, IL, United States
2.70Pf 50.0V Rohs Compliant Kemet
85AC8783
2.70Pf 50.0V Rohs Compliant Kemet 85AC8783
2.70PF 50.0V ROHS COMPLIANT: YES

2.70PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR08C279C5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR08C279C5GAC
Capacitors - Ceramic Capacitors CBR08C279C5GAC
CAP CER 2.7PF 50V C0G/NP0 0805

CAP CER 2.7PF 50V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CBR08C279C5GAC-ND 85AC8783 CBR08C279C5GAC
Product Name Ceramic Capacitors 2.70Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500471FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers