KEMET Electronics Corporation Ceramic Capacitors CBR08C279ACGAC

Description
CAP CER 2.7PF 500V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 2.7PF 500V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C279ACGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C279ACGACTR-ND
Ceramic Capacitors 399-CBR08C279ACGACTR-ND
CAP CER 2.7PF 500V C0G/NP0 0805

CAP CER 2.7PF 500V C0G/NP0 0805

Buy Now Datasheet
2.70Pf 500V Rohs Compliant Kemet - 85AC8773 - Newark, An Avnet Company
Chicago, IL, United States
2.70Pf 500V Rohs Compliant Kemet
85AC8773
2.70Pf 500V Rohs Compliant Kemet 85AC8773
2.70PF 500V ROHS COMPLIANT: YES

2.70PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C279ACGACTR-ND 85AC8773
Product Name Ceramic Capacitors 2.70Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701061 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details