KEMET Electronics Corporation SMD 27pF 250V Capacitor CBR08C270FAGAC

Description
Cap Ceramic 27pF 250V C0G 1% Pad SMD 0805 125°C Low ESR Medical T/R Product overview: CBR08C270FAGAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR08C270FAGAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 27pF 250V C0G 1% Pad SMD 0805 125°C Low ESR Medical T/R Product overview: CBR08C270FAGAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR08C270FAGAC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 27pF 250V Capacitor
60-CBR08C270FAGAC
SMD 27pF 250V Capacitor 60-CBR08C270FAGAC
Cap Ceramic 27pF 250V C0G 1% Pad SMD 0805 125°C Low ESR Medical T/R Product overview: CBR08C270FAGAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR08C270FAGAC can be used for catalog matching and distributor lookup.

Cap Ceramic 27pF 250V C0G 1% Pad SMD 0805 125°C Low ESR Medical T/R Product overview: CBR08C270FAGAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27pF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 27pF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR08C270FAGAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 399-8759-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8759-2-ND
Ceramic Capacitors 399-8759-2-ND
27pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

27pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8759-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8759-6-ND
Ceramic Capacitors 399-8759-6-ND
27pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

27pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8759-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8759-1-ND
Ceramic Capacitors 399-8759-1-ND
27pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

27pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitor, Rf, C0G, 27Pf, 250V, 0805; Capacitance Kemet - 83X5733 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Rf, C0G, 27Pf, 250V, 0805; Capacitance Kemet
83X5733
Capacitor, Rf, C0G, 27Pf, 250V, 0805; Capacitance Kemet 83X5733
CAPACITOR, RF, C0G, 27PF, 250V, 0805; Capacitance:27pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

CAPACITOR, RF, C0G, 27PF, 250V, 0805; Capacitance:27pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0805 [2012 Metric]; Series Name:HiQ-CBR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-CBR08C270FAGAC 399-8759-2-ND 399-8759-6-ND 83X5733
Product Name SMD 27pF 250V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitor, Rf, C0G, 27Pf, 250V, 0805; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-5 microF 2.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL002MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details