KEMET Electronics Corporation Ceramic Capacitors CBR08C240FAGAC

Description
24pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
24pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8757-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8757-1-ND
Ceramic Capacitors 399-8757-1-ND
24pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

24pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8757-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8757-6-ND
Ceramic Capacitors 399-8757-6-ND
24pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

24pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8757-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8757-2-ND
Ceramic Capacitors 399-8757-2-ND
24pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

24pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
24.0Pf 250V Rohs Compliant Kemet - 85AC8715 - Newark, An Avnet Company
Chicago, IL, United States
24.0Pf 250V Rohs Compliant Kemet
85AC8715
24.0Pf 250V Rohs Compliant Kemet 85AC8715
24.0PF 250V ROHS COMPLIANT: YES

24.0PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8757-1-ND 399-8757-6-ND 85AC8715
Product Name Ceramic Capacitors Ceramic Capacitors 24.0Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details