KEMET Electronics Corporation Ceramic Capacitors CBR08C239A5GAC

Description
CAP CER 2.3PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 2.3PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C239A5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C239A5GACTR-ND
Ceramic Capacitors 399-CBR08C239A5GACTR-ND
CAP CER 2.3PF 50V C0G/NP0 0805

CAP CER 2.3PF 50V C0G/NP0 0805

Buy Now Datasheet
2.30Pf 50.0V Rohs Compliant Kemet - 85AC8706 - Newark, An Avnet Company
Chicago, IL, United States
2.30Pf 50.0V Rohs Compliant Kemet
85AC8706
2.30Pf 50.0V Rohs Compliant Kemet 85AC8706
2.30PF 50.0V ROHS COMPLIANT: YES

2.30PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C239A5GACTR-ND 85AC8706
Product Name Ceramic Capacitors 2.30Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers