KEMET Electronics Corporation Ceramic Capacitors CBR08C220JCGAC

Description
CAP CER 22PF 500V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 22PF 500V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C220JCGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C220JCGACTR-ND
Ceramic Capacitors 399-CBR08C220JCGACTR-ND
CAP CER 22PF 500V C0G/NP0 0805

CAP CER 22PF 500V C0G/NP0 0805

Buy Now Datasheet
22.0Pf 500V Rohs Compliant Kemet - 85AC8689 - Newark, An Avnet Company
Chicago, IL, United States
22.0Pf 500V Rohs Compliant Kemet
85AC8689
22.0Pf 500V Rohs Compliant Kemet 85AC8689
22.0PF 500V ROHS COMPLIANT: YES

22.0PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C220JCGACTR-ND 85AC8689
Product Name Ceramic Capacitors 22.0Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - M22G222J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details