KEMET Electronics Corporation Ceramic Capacitors CBR08C219B1GAC

Description
CAP CER 2.1PF 100V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 2.1PF 100V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C219B1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C219B1GACTR-ND
Ceramic Capacitors 399-CBR08C219B1GACTR-ND
CAP CER 2.1PF 100V C0G/NP0 0805

CAP CER 2.1PF 100V C0G/NP0 0805

Buy Now Datasheet
2.10Pf 100V Rohs Compliant Kemet - 85AC8675 - Newark, An Avnet Company
Chicago, IL, United States
2.10Pf 100V Rohs Compliant Kemet
85AC8675
2.10Pf 100V Rohs Compliant Kemet 85AC8675
2.10PF 100V ROHS COMPLIANT: YES

2.10PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C219B1GACTR-ND 85AC8675
Product Name Ceramic Capacitors 2.10Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M40R104M2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers