KEMET Electronics Corporation Ceramic Capacitors CBR08C209C5GAC

Description
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C209C5GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C209C5GAC-ND
Ceramic Capacitors CBR08C209C5GAC-ND
2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR08C209C5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR08C209C5GAC
Capacitors - Ceramic Capacitors CBR08C209C5GAC
CAP CER 2PF 50V C0G/NP0 0805

CAP CER 2PF 50V C0G/NP0 0805

Supplier's Site
2.00Pf 50.0V Rohs Compliant Kemet - 85AC8668 - Newark, An Avnet Company
Chicago, IL, United States
2.00Pf 50.0V Rohs Compliant Kemet
85AC8668
2.00Pf 50.0V Rohs Compliant Kemet 85AC8668
2.00PF 50.0V ROHS COMPLIANT: YES

2.00PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR08C209C5GAC-ND CBR08C209C5GAC 85AC8668
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 2.00Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C0805C471K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers