2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
2pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
2.00PF 250V ROHS COMPLIANT: YES
CAP CER 2PF 250V C0G/NP0 0805
| DigiKey | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-8701-2-ND | 399-8701-6-ND | 85AC8661 | CBR08C209BAGAC |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 2.00Pf 250V Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | High Frequency; RF / Microwave | High Frequency; RF / Microwave | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |
| WVDC | 250 volts | 250 volts | 250 volts |