KEMET Electronics Corporation Ceramic Capacitors CBR08C199AAGAC

Description
CAP CER 1.9PF 250V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 1.9PF 250V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C199AAGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C199AAGACTR-ND
Ceramic Capacitors 399-CBR08C199AAGACTR-ND
CAP CER 1.9PF 250V C0G/NP0 0805

CAP CER 1.9PF 250V C0G/NP0 0805

Buy Now Datasheet
1.90Pf 250V Rohs Compliant Kemet - 85AC8634 - Newark, An Avnet Company
Chicago, IL, United States
1.90Pf 250V Rohs Compliant Kemet
85AC8634
1.90Pf 250V Rohs Compliant Kemet 85AC8634
1.90PF 250V ROHS COMPLIANT: YES

1.90PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C199AAGACTR-ND 85AC8634
Product Name Ceramic Capacitors 1.90Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - P10U103M1-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers