KEMET Electronics Corporation Ceramic Capacitors CBR08C189AAGAC

Description
1.8pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1.8pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C189AAGAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C189AAGAC-ND
Ceramic Capacitors CBR08C189AAGAC-ND
1.8pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1.8pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
1.80Pf 250V Rohs Compliant Kemet - 85AC8622 - Newark, An Avnet Company
Chicago, IL, United States
1.80Pf 250V Rohs Compliant Kemet
85AC8622
1.80Pf 250V Rohs Compliant Kemet 85AC8622
1.80PF 250V ROHS COMPLIANT: YES

1.80PF 250V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR08C189AAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR08C189AAGAC
Ceramic Capacitors CBR08C189AAGAC
CAP CER 1.8PF 250V NP0 0805

CAP CER 1.8PF 250V NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number CBR08C189AAGAC-ND 85AC8622 CBR08C189AAGAC
Product Name Ceramic Capacitors 1.80Pf 250V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Film Capacitors - 104MWS252KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers