KEMET Electronics Corporation Ceramic Capacitors CBR08C189A5GAC

Description
CAP CER 1.8PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 1.8PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C189A5GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C189A5GACCT-ND
Ceramic Capacitors 399-CBR08C189A5GACCT-ND
CAP CER 1.8PF 50V C0G/NP0 0805

CAP CER 1.8PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 399-CBR08C189A5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C189A5GACTR-ND
Ceramic Capacitors 399-CBR08C189A5GACTR-ND
1.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR08C189A5GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C189A5GACDKR-ND
Ceramic Capacitors 399-CBR08C189A5GACDKR-ND
CAP CER 1.8PF 50V C0G/NP0 0805

CAP CER 1.8PF 50V C0G/NP0 0805

Buy Now Datasheet
1.80Pf 50.0V Rohs Compliant Kemet - 85AC8625 - Newark, An Avnet Company
Chicago, IL, United States
1.80Pf 50.0V Rohs Compliant Kemet
85AC8625
1.80Pf 50.0V Rohs Compliant Kemet 85AC8625
1.80PF 50.0V ROHS COMPLIANT: YES

1.80PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR08C189A5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR08C189A5GAC
Capacitors - Ceramic Capacitors CBR08C189A5GAC
CAP CER 1.8PF 50V C0G/NP0 0805

CAP CER 1.8PF 50V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR08C189A5GACCT-ND 399-CBR08C189A5GACDKR-ND 85AC8625 CBR08C189A5GAC
Product Name Ceramic Capacitors Ceramic Capacitors 1.80Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details