KEMET Electronics Corporation Ceramic Capacitors CBR08C180J5GAC

Description
CAP CER 18PF 50V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 18PF 50V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C180J5GACDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C180J5GACDKR-ND
Ceramic Capacitors 399-CBR08C180J5GACDKR-ND
CAP CER 18PF 50V C0G/NP0 0805

CAP CER 18PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 399-CBR08C180J5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C180J5GACTR-ND
Ceramic Capacitors 399-CBR08C180J5GACTR-ND
18pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

18pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-CBR08C180J5GACCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C180J5GACCT-ND
Ceramic Capacitors 399-CBR08C180J5GACCT-ND
CAP CER 18PF 50V C0G/NP0 0805

CAP CER 18PF 50V C0G/NP0 0805

Buy Now Datasheet
Ceramic Capacitors - CBR08C180J5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR08C180J5GAC
Ceramic Capacitors CBR08C180J5GAC
CAP CER 18PF 50V NP0 0805

CAP CER 18PF 50V NP0 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CBR08C180J5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR08C180J5GAC
Capacitors - Ceramic Capacitors CBR08C180J5GAC
CAP CER 18PF 50V C0G/NP0 0805

CAP CER 18PF 50V C0G/NP0 0805

Supplier's Site
18.0Pf 50.0V Rohs Compliant Kemet - 85AC8621 - Newark, An Avnet Company
Chicago, IL, United States
18.0Pf 50.0V Rohs Compliant Kemet
85AC8621
18.0Pf 50.0V Rohs Compliant Kemet 85AC8621
18.0PF 50.0V ROHS COMPLIANT: YES

18.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR08C180J5GACDKR-ND 399-CBR08C180J5GACTR-ND CBR08C180J5GAC CBR08C180J5GAC 85AC8621
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 18.0Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17CF1R3B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details