KEMET Electronics Corporation Ceramic Capacitors CBR08C160FCGAC

Description
CAP CER 16PF 500V C0G/NP0 0805
Request a Quote Datasheet
Description
CAP CER 16PF 500V C0G/NP0 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR08C160FCGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR08C160FCGACTR-ND
Ceramic Capacitors 399-CBR08C160FCGACTR-ND
CAP CER 16PF 500V C0G/NP0 0805

CAP CER 16PF 500V C0G/NP0 0805

Buy Now Datasheet
16.0Pf 500V Rohs Compliant Kemet - 85AC8576 - Newark, An Avnet Company
Chicago, IL, United States
16.0Pf 500V Rohs Compliant Kemet
85AC8576
16.0Pf 500V Rohs Compliant Kemet 85AC8576
16.0PF 500V ROHS COMPLIANT: YES

16.0PF 500V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR08C160FCGACTR-ND 85AC8576
Product Name Ceramic Capacitors 16.0Pf 500V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details