KEMET Electronics Corporation Ceramic Capacitors CBR08C120JAGAC

Description
12pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
12pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-6197-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6197-6-ND
Ceramic Capacitors 399-6197-6-ND
12pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

12pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6197-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6197-2-ND
Ceramic Capacitors 399-6197-2-ND
12pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

12pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-6197-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-6197-1-ND
Ceramic Capacitors 399-6197-1-ND
12pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

12pF ±5% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 7697169 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
7697169
MLCCs - Multilayer Ceramic Capacitors 7697169
KEMET CBR08C120JAGAC

KEMET CBR08C120JAGAC

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1696600 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1696600
MLCCs - Multilayer Ceramic Capacitors 1696600
KEMET CBR08C120JAGAC

KEMET CBR08C120JAGAC

Supplier's Site
Capacitors - Ceramic Capacitors - CBR08C120JAGAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR08C120JAGAC
Capacitors - Ceramic Capacitors CBR08C120JAGAC
CAP CER 12PF 250V C0G/NP0 0805

CAP CER 12PF 250V C0G/NP0 0805

Supplier's Site
Ceramic Capacitors - CBR08C120JAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR08C120JAGAC
Ceramic Capacitors CBR08C120JAGAC
CAP CER 12PF 250V C0G/NP0 0805

CAP CER 12PF 250V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-6197-6-ND 399-6197-2-ND 7697169 CBR08C120JAGAC CBR08C120JAGAC
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701130 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details