KEMET Electronics Corporation Ceramic Capacitors CBR08C110J5GAC

Description
11pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
11pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C110J5GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C110J5GAC-ND
Ceramic Capacitors CBR08C110J5GAC-ND
11pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

11pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR08C110J5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR08C110J5GAC
Ceramic Capacitors CBR08C110J5GAC
CAP CER 11PF 50V NP0 0805

CAP CER 11PF 50V NP0 0805

Supplier's Site Datasheet
11.0Pf 50.0V Rohs Compliant Kemet - 85AC8482 - Newark, An Avnet Company
Chicago, IL, United States
11.0Pf 50.0V Rohs Compliant Kemet
85AC8482
11.0Pf 50.0V Rohs Compliant Kemet 85AC8482
11.0PF 50.0V ROHS COMPLIANT: YES

11.0PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR08C110J5GAC-ND CBR08C110J5GAC 85AC8482
Product Name Ceramic Capacitors Ceramic Capacitors 11.0Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 106XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Ceramic Capacitors - C17CF750K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers