KEMET Electronics Corporation Ceramic Capacitors CBR08C110FAGAC

Description
11pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
11pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8749-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8749-2-ND
Ceramic Capacitors 399-8749-2-ND
11pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

11pF ±1% 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR08C110FAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR08C110FAGAC
Ceramic Capacitors CBR08C110FAGAC
CAP CER 11PF 250V C0G/NP0 0805

CAP CER 11PF 250V C0G/NP0 0805

Supplier's Site Datasheet
11.0Pf 250V Rohs Compliant Kemet - 85AC8471 - Newark, An Avnet Company
Chicago, IL, United States
11.0Pf 250V Rohs Compliant Kemet
85AC8471
11.0Pf 250V Rohs Compliant Kemet 85AC8471
11.0PF 250V ROHS COMPLIANT: YES

11.0PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-8749-2-ND CBR08C110FAGAC 85AC8471
Product Name Ceramic Capacitors Ceramic Capacitors 11.0Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 338-4145-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1943406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details