KEMET Electronics Corporation Ceramic Capacitors CBR08C110F1GAC

Description
11pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
11pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C110F1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C110F1GAC-ND
Ceramic Capacitors CBR08C110F1GAC-ND
11pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

11pF ±1% 100V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR08C110F1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR08C110F1GAC
Ceramic Capacitors CBR08C110F1GAC
CAP CER 11PF 100V NP0 0805

CAP CER 11PF 100V NP0 0805

Supplier's Site Datasheet
11.0Pf 100V Rohs Compliant Kemet - 85AC8473 - Newark, An Avnet Company
Chicago, IL, United States
11.0Pf 100V Rohs Compliant Kemet
85AC8473
11.0Pf 100V Rohs Compliant Kemet 85AC8473
11.0PF 100V ROHS COMPLIANT: YES

11.0PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CBR08C110F1GAC-ND CBR08C110F1GAC 85AC8473
Product Name Ceramic Capacitors Ceramic Capacitors 11.0Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C213U040AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701219 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details