KEMET Electronics Corporation Ceramic Capacitors CBR08C109C5GAC

Description
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR08C109C5GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR08C109C5GAC-ND
Ceramic Capacitors CBR08C109C5GAC-ND
1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

1pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
1.00Pf 50.0V Rohs Compliant Kemet - 85AC8470 - Newark, An Avnet Company
Chicago, IL, United States
1.00Pf 50.0V Rohs Compliant Kemet
85AC8470
1.00Pf 50.0V Rohs Compliant Kemet 85AC8470
1.00PF 50.0V ROHS COMPLIANT: YES

1.00PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR08C109C5GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR08C109C5GAC
Capacitors - Ceramic Capacitors CBR08C109C5GAC
CAP CER 1PF 50V C0G/NP0 0805

CAP CER 1PF 50V C0G/NP0 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CBR08C109C5GAC-ND 85AC8470 CBR08C109C5GAC
Product Name Ceramic Capacitors 1.00Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701104 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - P30U124M1 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Applications General Purpose
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers