KEMET Electronics Corporation Ceramic Capacitors CBR06C969C5GAC

Description
CAP CER 9.6PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 9.6PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C969C5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C969C5GACTR-ND
Ceramic Capacitors 399-CBR06C969C5GACTR-ND
CAP CER 9.6PF 50V C0G/NP0 0603

CAP CER 9.6PF 50V C0G/NP0 0603

Buy Now Datasheet
9.60Pf 50.0V Rohs Compliant Kemet - 85AC8418 - Newark, An Avnet Company
Chicago, IL, United States
9.60Pf 50.0V Rohs Compliant Kemet
85AC8418
9.60Pf 50.0V Rohs Compliant Kemet 85AC8418
9.60PF 50.0V ROHS COMPLIANT: YES

9.60PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C969C5GACTR-ND 85AC8418
Product Name Ceramic Capacitors 9.60Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0805C680J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1763-0504N681G250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details