KEMET Electronics Corporation Ceramic Capacitors CBR06C929B5GAC

Description
9.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
9.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16279-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16279-1-ND
Ceramic Capacitors 399-16279-1-ND
9.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

9.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16279-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16279-2-ND
Ceramic Capacitors 399-16279-2-ND
9.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

9.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16279-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16279-6-ND
Ceramic Capacitors 399-16279-6-ND
9.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

9.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 9.2Pf, 50V, 0603; Capacitance Kemet - 43AC9090 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 9.2Pf, 50V, 0603; Capacitance Kemet
43AC9090
Cap, 9.2Pf, 50V, 0603; Capacitance Kemet 43AC9090
CAP, 9.2PF, 50V, 0603; Capacitance:9.2pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 9.2PF, 50V, 0603; Capacitance:9.2pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16279-1-ND 399-16279-6-ND 43AC9090
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 9.2Pf, 50V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0105P60CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C232U100AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers