KEMET Electronics Corporation Ceramic Capacitors CBR06C909DAGAC

Description
9pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
9pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-8738-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8738-2-ND
Ceramic Capacitors 399-8738-2-ND
9pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

9pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-8738-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-8738-1-ND
Ceramic Capacitors 399-8738-1-ND
9pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

9pF ±0.5pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
9.00Pf 250V Rohs Compliant Kemet - 85AC8370 - Newark, An Avnet Company
Chicago, IL, United States
9.00Pf 250V Rohs Compliant Kemet
85AC8370
9.00Pf 250V Rohs Compliant Kemet 85AC8370
9.00PF 250V ROHS COMPLIANT: YES

9.00PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-8738-2-ND 85AC8370
Product Name Ceramic Capacitors 9.00Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - C0805C471J5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details