KEMET Electronics Corporation Ceramic Capacitors CBR06C889CAGAC

Description
CAP CER 8.8PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 8.8PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C889CAGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C889CAGACTR-ND
Ceramic Capacitors 399-CBR06C889CAGACTR-ND
CAP CER 8.8PF 250V C0G/NP0 0603

CAP CER 8.8PF 250V C0G/NP0 0603

Buy Now Datasheet
8.80Pf 250V Rohs Compliant Kemet - 85AC8347 - Newark, An Avnet Company
Chicago, IL, United States
8.80Pf 250V Rohs Compliant Kemet
85AC8347
8.80Pf 250V Rohs Compliant Kemet 85AC8347
8.80PF 250V ROHS COMPLIANT: YES

8.80PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C889CAGACTR-ND 85AC8347
Product Name Ceramic Capacitors 8.80Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - M39014/021339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers