KEMET Electronics Corporation Ceramic Capacitors CBR06C879D5GAC

Description
CAP CER 8.7PF 50V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 8.7PF 50V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C879D5GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C879D5GACTR-ND
Ceramic Capacitors 399-CBR06C879D5GACTR-ND
CAP CER 8.7PF 50V C0G/NP0 0603

CAP CER 8.7PF 50V C0G/NP0 0603

Buy Now Datasheet
8.70Pf 50.0V Rohs Compliant Kemet - 85AC8345 - Newark, An Avnet Company
Chicago, IL, United States
8.70Pf 50.0V Rohs Compliant Kemet
85AC8345
8.70Pf 50.0V Rohs Compliant Kemet 85AC8345
8.70PF 50.0V ROHS COMPLIANT: YES

8.70PF 50.0V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C879D5GACTR-ND 85AC8345
Product Name Ceramic Capacitors 8.70Pf 50.0V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details