KEMET Electronics Corporation Ceramic Capacitors CBR06C849C1GAC

Description
CAP CER 8.4PF 100V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 8.4PF 100V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C849C1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C849C1GACTR-ND
Ceramic Capacitors 399-CBR06C849C1GACTR-ND
CAP CER 8.4PF 100V C0G/NP0 0603

CAP CER 8.4PF 100V C0G/NP0 0603

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR06C849C1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C849C1GAC
Capacitors - Ceramic Capacitors CBR06C849C1GAC
CAP CER 8.4PF 100V C0G/NP0 0603

CAP CER 8.4PF 100V C0G/NP0 0603

Supplier's Site
8.40Pf 100V Rohs Compliant Kemet - 85AC8320 - Newark, An Avnet Company
Chicago, IL, United States
8.40Pf 100V Rohs Compliant Kemet
85AC8320
8.40Pf 100V Rohs Compliant Kemet 85AC8320
8.40PF 100V ROHS COMPLIANT: YES

8.40PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-CBR06C849C1GACTR-ND CBR06C849C1GAC 85AC8320
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 8.40Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N220F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Polymer - 156XMPL012MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers