CAP CER 8.2PF 50V C0G/NP0 0603
CAP CER 8.2PF 50V C0G/NP0 0603
CAP CER 8.2PF 50V C0G/NP0 0603
CBR 0603 8.2PF 50VDC 0.25 PF ROHS COMPLIANT: YES
RF CAPACITOR, 8.2PF, 50V, 125DEG C, 0603 ROHS COMPLIANT: YES
RF CAPACITOR, 8.2PF, 50V, 125DEG C, 0603; Capacitance:8.2pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes
CAP CER 8.2PF 50V C0G/NP0 0603
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR06C829C5GACAUTOCT-ND | 399-CBR06C829C5GACAUTODKR-ND | 52AK8154 | 54AK5431 | 61AK1091 | CBR06C829C5GACAUTO |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cbr 0603 8.2Pf 50Vdc 0.25 Pf Rohs Compliant Kemet | Rf Capacitor, 8.2Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet | Rf Capacitor, 8.2Pf, 50V, 125Deg C, 0603; Capacitance Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | High Frequency; RF / Microwave; Automotive | High Frequency; RF / Microwave; Automotive | RF / Microwave | RF / Microwave | High Frequency; RF / Microwave; Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |