KEMET Electronics Corporation Ceramic Capacitors CBR06C829C5GAC

Description
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-17326-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17326-1-ND
Ceramic Capacitors 399-17326-1-ND
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17326-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17326-6-ND
Ceramic Capacitors 399-17326-6-ND
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-17326-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-17326-2-ND
Ceramic Capacitors 399-17326-2-ND
8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.2pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 8.2Pf, 50V, 0603; Capacitance Kemet - 45AC6389 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, 0603; Capacitance Kemet
45AC6389
Cap, 8.2Pf, 50V, 0603; Capacitance Kemet 45AC6389
CAP, 8.2PF, 50V, 0603; Capacitance:8.2pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 8.2PF, 50V, 0603; Capacitance:8.2pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 8.2Pf, 50V, 0603 Rohs Compliant Kemet - 66AH5385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.2Pf, 50V, 0603 Rohs Compliant Kemet
66AH5385
Cap, 8.2Pf, 50V, 0603 Rohs Compliant Kemet 66AH5385
CAP, 8.2PF, 50V, 0603 ROHS COMPLIANT: YES

CAP, 8.2PF, 50V, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CBR06C829C5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C829C5GAC
Ceramic Capacitors CBR06C829C5GAC
CAP CER 8.2PF 50V NP0 0603

CAP CER 8.2PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-17326-1-ND 399-17326-6-ND 45AC6389 66AH5385 CBR06C829C5GAC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8.2Pf, 50V, 0603; Capacitance Kemet Cap, 8.2Pf, 50V, 0603 Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105K400CS6G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details