KEMET Electronics Corporation Ceramic Capacitors CBR06C819B5GAC

Description
8.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16257-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16257-1-ND
Ceramic Capacitors 399-16257-1-ND
8.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16257-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16257-2-ND
Ceramic Capacitors 399-16257-2-ND
8.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16257-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16257-6-ND
Ceramic Capacitors 399-16257-6-ND
8.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8.1pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 8.1Pf, 50V, 0603; Capacitance Kemet - 43AC9064 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8.1Pf, 50V, 0603; Capacitance Kemet
43AC9064
Cap, 8.1Pf, 50V, 0603; Capacitance Kemet 43AC9064
CAP, 8.1PF, 50V, 0603; Capacitance:8.1pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 8.1PF, 50V, 0603; Capacitance:8.1pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16257-1-ND 399-16257-6-ND 43AC9064
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 8.1Pf, 50V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M22G331J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers