KEMET Electronics Corporation Ceramic Capacitors CBR06C809C1GAC

Description
8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR06C809C1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR06C809C1GAC-ND
Ceramic Capacitors CBR06C809C1GAC-ND
8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

8pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - CBR06C809C1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C809C1GAC
Capacitors - Ceramic Capacitors CBR06C809C1GAC
CAP CER 8PF 100V C0G/NP0 0603

CAP CER 8PF 100V C0G/NP0 0603

Supplier's Site
8.00Pf 100V Rohs Compliant Kemet - 85AC8287 - Newark, An Avnet Company
Chicago, IL, United States
8.00Pf 100V Rohs Compliant Kemet
85AC8287
8.00Pf 100V Rohs Compliant Kemet 85AC8287
8.00PF 100V ROHS COMPLIANT: YES

8.00PF 100V ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - CBR06C809C1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C809C1GAC
Ceramic Capacitors CBR06C809C1GAC
CAP CER 8PF 100V NP0 0603

CAP CER 8PF 100V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR06C809C1GAC-ND CBR06C809C1GAC 85AC8287 CBR06C809C1GAC
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 8.00Pf 100V Rohs Compliant Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details