KEMET Electronics Corporation Connectors,Interconnects CBR06C808BAGAC

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (1V, 1.2V, 1.36V, 1.5V) 1 Output 2.5A 16-UFBGA, DSBGA Applications: Motor Control Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (1V, 1.2V, 1.36V, 1.5V) 1 Output 2.5A 16-UFBGA, DSBGA Applications: Motor Control Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 1.3VDC Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Features: Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (1V, 1.2V, 1.36V, 1.5V) 1 Output 2.5A 16-UFBGA, DSBGA Applications: Motor Control Mounting Type: Requires Holder Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 1.3VDC
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Features: Buck Switching Regulator IC Positive Adjustable (Programmable) 0.5V (1V, 1.2V, 1.36V, 1.5V) 1 Output 2.5A 16-UFBGA, DSBGA
Applications: Motor Control
Mounting Type: Requires Holder
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details