KEMET Electronics Corporation Ceramic Capacitors CBR06C808B5GAC

Description
0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-14752-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14752-2-ND
Ceramic Capacitors 399-14752-2-ND
0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14752-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14752-6-ND
Ceramic Capacitors 399-14752-6-ND
0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-14752-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-14752-1-ND
Ceramic Capacitors 399-14752-1-ND
0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.8pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
CAP CER 0.8PF 50V NP0 0603 - 417-CBR06C808B5GAC - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.8PF 50V NP0 0603
417-CBR06C808B5GAC
CAP CER 0.8PF 50V NP0 0603 417-CBR06C808B5GAC
CAP CER 0.8PF 50V NP0 0603

CAP CER 0.8PF 50V NP0 0603

Supplier's Site
Cap, 0.8Pf, 50V, 0603; Capacitance Kemet - 43AC9060 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.8Pf, 50V, 0603; Capacitance Kemet
43AC9060
Cap, 0.8Pf, 50V, 0603; Capacitance Kemet 43AC9060
CAP, 0.8PF, 50V, 0603; Capacitance:0.8pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 0.8PF, 50V, 0603; Capacitance:0.8pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-14752-2-ND 399-14752-6-ND 417-CBR06C808B5GAC 43AC9060
Product Name Ceramic Capacitors Ceramic Capacitors CAP CER 0.8PF 50V NP0 0603 Cap, 0.8Pf, 50V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminum Electrolytic - 227SML016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers