KEMET Electronics Corporation Ceramic Capacitors CBR06C799CAGAC

Description
CAP CER 7.9PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 7.9PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C799CAGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C799CAGACTR-ND
Ceramic Capacitors 399-CBR06C799CAGACTR-ND
CAP CER 7.9PF 250V C0G/NP0 0603

CAP CER 7.9PF 250V C0G/NP0 0603

Buy Now Datasheet
7.90Pf 250V Rohs Compliant Kemet - 85AC8273 - Newark, An Avnet Company
Chicago, IL, United States
7.90Pf 250V Rohs Compliant Kemet
85AC8273
7.90Pf 250V Rohs Compliant Kemet 85AC8273
7.90PF 250V ROHS COMPLIANT: YES

7.90PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C799CAGACTR-ND 85AC8273
Product Name Ceramic Capacitors 7.90Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers