KEMET Electronics Corporation Ceramic Capacitors CBR06C779B5GAC

Description
7.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
7.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16251-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16251-2-ND
Ceramic Capacitors 399-16251-2-ND
7.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16251-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16251-1-ND
Ceramic Capacitors 399-16251-1-ND
7.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16251-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16251-6-ND
Ceramic Capacitors 399-16251-6-ND
7.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7.7pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 7.7Pf, 50V, 0603; Capacitance Kemet - 43AC9054 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 7.7Pf, 50V, 0603; Capacitance Kemet
43AC9054
Cap, 7.7Pf, 50V, 0603; Capacitance Kemet 43AC9054
CAP, 7.7PF, 50V, 0603; Capacitance:7.7pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 7.7PF, 50V, 0603; Capacitance:7.7pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 399-16251-2-ND 399-16251-6-ND 43AC9054
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 7.7Pf, 50V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic - 106SML050MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers