KEMET Electronics Corporation Ceramic Capacitors CBR06C709D5GAC

Description
7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR06C709D5GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR06C709D5GAC-ND
Ceramic Capacitors CBR06C709D5GAC-ND
7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
7.00Pf 50.0V Rohs Compliant Kemet - 85AC8207 - Newark, An Avnet Company
Chicago, IL, United States
7.00Pf 50.0V Rohs Compliant Kemet
85AC8207
7.00Pf 50.0V Rohs Compliant Kemet 85AC8207
7.00PF 50.0V ROHS COMPLIANT: YES

7.00PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
7.00Pf 50.0V Rohs Compliant Kemet - 86AJ9545 - Newark, An Avnet Company
Chicago, IL, United States
7.00Pf 50.0V Rohs Compliant Kemet
86AJ9545
7.00Pf 50.0V Rohs Compliant Kemet 86AJ9545
7.00PF 50.0V ROHS COMPLIANT: YES

7.00PF 50.0V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR06C709D5GAC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
CBR06C709D5GAC
Capacitors - Ceramic Capacitors CBR06C709D5GAC
CAP CER 7PF 50V C0G/NP0 0603

CAP CER 7PF 50V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - CBR06C709D5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C709D5GAC
Ceramic Capacitors CBR06C709D5GAC
CAP CER 7PF 50V NP0 0603

CAP CER 7PF 50V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CBR06C709D5GAC-ND 85AC8207 86AJ9545 CBR06C709D5GAC CBR06C709D5GAC
Product Name Ceramic Capacitors 7.00Pf 50.0V Rohs Compliant Kemet 7.00Pf 50.0V Rohs Compliant Kemet Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details