KEMET Electronics Corporation Ceramic Capacitors CBR06C709CAGAC

Description
7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR06C709CAGAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR06C709CAGAC-ND
Ceramic Capacitors CBR06C709CAGAC-ND
7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

7pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
7.00Pf 250V Rohs Compliant Kemet - 85AC8202 - Newark, An Avnet Company
Chicago, IL, United States
7.00Pf 250V Rohs Compliant Kemet
85AC8202
7.00Pf 250V Rohs Compliant Kemet 85AC8202
7.00PF 250V ROHS COMPLIANT: YES

7.00PF 250V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR06C709CAGAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C709CAGAC
Capacitors - Ceramic Capacitors CBR06C709CAGAC
CAP CER 7PF 250V C0G/NP0 0603

CAP CER 7PF 250V C0G/NP0 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number CBR06C709CAGAC-ND 85AC8202 CBR06C709CAGAC
Product Name Ceramic Capacitors 7.00Pf 250V Rohs Compliant Kemet Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers