CAP CER 7PF 50V C0G/NP0 0603
CAP CER 7PF 50V C0G/NP0 0603
CAP CER 7PF 50V C0G/NP0 0603
CAP CER 7PF 50V C0G/NP0 0603
RF CAPACITOR, 7PF, 50V, 125DEG C, 0603; Capacitance:7pF; Voltage(DC):50V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:HiQ-CBR Automotive Series RoHS Compliant: Yes
CBR 0603 7PF 50VDC 0.25 PF ROHS COMPLIANT: YES
RF CAPACITOR, 7PF, 50V, 125DEG C, 0603 ROHS COMPLIANT: YES
| DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR06C709C5GACAUTODKR-ND | 399-CBR06C709C5GACAUTOTR-ND | CBR06C709C5GACAUTO | 61AK1089 | 52AK8152 | 57AK9345 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors | Rf Capacitor, 7Pf, 50V, 125Deg C, 0603; Capacitance Kemet | Cbr 0603 7Pf 50Vdc 0.25 Pf Rohs Compliant Kemet | Rf Capacitor, 7Pf, 50V, 125Deg C, 0603 Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | High Frequency; RF / Microwave; Automotive | High Frequency; RF / Microwave; Automotive | High Frequency; RF / Microwave; Automotive | RF / Microwave | RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | |||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts |