6.8pF ±0.5pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
CAP CER 6.8PF 100V C0G/NP0 0603
6.80PF 100V ROHS COMPLIANT: YES
CAP CER 6.8PF 100V NP0 0603
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CBR06C689D1GAC-ND | CBR06C689D1GAC | 85AC8185 | CBR06C689D1GAC |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 6.80Pf 100V Rohs Compliant Kemet | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | High Frequency; RF / Microwave | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| WVDC | 100 volts | 100 volts | 100 volts |