KEMET Electronics Corporation Ceramic Capacitors CBR06C679CAGAC

Description
CAP CER 6.7PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 6.7PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C679CAGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C679CAGACTR-ND
Ceramic Capacitors 399-CBR06C679CAGACTR-ND
CAP CER 6.7PF 250V C0G/NP0 0603

CAP CER 6.7PF 250V C0G/NP0 0603

Buy Now Datasheet
6.70Pf 250V Rohs Compliant Kemet - 85AC8168 - Newark, An Avnet Company
Chicago, IL, United States
6.70Pf 250V Rohs Compliant Kemet
85AC8168
6.70Pf 250V Rohs Compliant Kemet 85AC8168
6.70PF 250V ROHS COMPLIANT: YES

6.70PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C679CAGACTR-ND 85AC8168
Product Name Ceramic Capacitors 6.70Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Capacitor, Ceramic;100pF;Multilayer;Radial;200 V;10%;X7R;0.09In.T;0.19In.L;0.19I - 70186285 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1620726 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details