KEMET Electronics Corporation Ceramic Capacitors CBR06C659CAGAC

Description
CAP CER 6.5PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 6.5PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C659CAGACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C659CAGACTR-ND
Ceramic Capacitors 399-CBR06C659CAGACTR-ND
CAP CER 6.5PF 250V C0G/NP0 0603

CAP CER 6.5PF 250V C0G/NP0 0603

Buy Now Datasheet
6.50Pf 250V Rohs Compliant Kemet - 85AC8154 - Newark, An Avnet Company
Chicago, IL, United States
6.50Pf 250V Rohs Compliant Kemet
85AC8154
6.50Pf 250V Rohs Compliant Kemet 85AC8154
6.50PF 250V ROHS COMPLIANT: YES

6.50PF 250V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-CBR06C659CAGACTR-ND 85AC8154
Product Name Ceramic Capacitors 6.50Pf 250V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C333K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 0603J0100152JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details