KEMET Electronics Corporation Ceramic Capacitors CBR06C629B5GAC

Description
6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16221-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16221-6-ND
Ceramic Capacitors 399-16221-6-ND
6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16221-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16221-2-ND
Ceramic Capacitors 399-16221-2-ND
6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16221-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16221-1-ND
Ceramic Capacitors 399-16221-1-ND
6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 6.2pF 50V 0.1pF Capacitor
60-CBR06C629B5GAC
SMD 6.2pF 50V 0.1pF Capacitor 60-CBR06C629B5GAC
Cap Ceramic 6.2pF 50V C0G 0.1pF Pad SMD 0603 125°C Low ESR Medical T/R Product overview: CBR06C629B5GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.2pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR06C629B5GAC can be used for catalog matching and distributor lookup.

Cap Ceramic 6.2pF 50V C0G 0.1pF Pad SMD 0603 125°C Low ESR Medical T/R Product overview: CBR06C629B5GAC from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.2pF, 50V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.2pF, 50V, 0.1pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CBR06C629B5GAC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CBR06C629B5GAC - 908703-CBR06C629B5GAC - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CBR06C629B5GAC
908703-CBR06C629B5GAC
Ceramic Capacitors - CBR06C629B5GAC 908703-CBR06C629B5GAC
Manufacturer: Kemet Win Source Part Number: 908703-CBR06C629B5GA C Series: CBR-SMD RF C0G Operating Temperature Range: -55°C ~ 125°C Features: 6.2 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount, MLCC Family Name: CBR06C Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 399-16221-6, 399-16221-1, 399-16221-2

Manufacturer: Kemet
Win Source Part Number: 908703-CBR06C629B5GAC
Series: CBR-SMD RF C0G
Operating Temperature Range: -55°C ~ 125°C
Features: 6.2 pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount, MLCC
Family Name: CBR06C
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 399-16221-6, 399-16221-1, 399-16221-2

Buy Now Datasheet
Ceramic Capacitors - CBR06C629B5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C629B5GAC
Ceramic Capacitors CBR06C629B5GAC
CAP CER RF 6.2PF 50V +/-0.1 PF C

CAP CER RF 6.2PF 50V +/-0.1 PF C

Supplier's Site Datasheet
Cap, 6.2Pf, 50V, 0603; Capacitance Kemet - 43AC9019 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.2Pf, 50V, 0603; Capacitance Kemet
43AC9019
Cap, 6.2Pf, 50V, 0603; Capacitance Kemet 43AC9019
CAP, 6.2PF, 50V, 0603; Capacitance:6.2pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

CAP, 6.2PF, 50V, 0603; Capacitance:6.2pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 0.1pF; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-16221-6-ND 399-16221-2-ND 60-CBR06C629B5GAC 908703-CBR06C629B5GAC CBR06C629B5GAC 43AC9019
Product Name Ceramic Capacitors Ceramic Capacitors SMD 6.2pF 50V 0.1pF Capacitor Ceramic Capacitors - CBR06C629B5GAC Ceramic Capacitors Cap, 6.2Pf, 50V, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725630 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - CK05BX121K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers