KEMET Electronics Corporation Ceramic Capacitors CBR06C629B1GAC

Description
6.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-CBR06C629B1GACTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-CBR06C629B1GACTR-ND
Ceramic Capacitors 399-CBR06C629B1GACTR-ND
6.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.2pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR06C629B1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C629B1GAC
Ceramic Capacitors CBR06C629B1GAC
CER CAP

CER CAP

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - CBR06C629B1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C629B1GAC
Capacitors - Ceramic Capacitors CBR06C629B1GAC
CAP CER 6.2PF 100V C0G/NP0 0603

CAP CER 6.2PF 100V C0G/NP0 0603

Supplier's Site
6.20Pf 100V Rohs Compliant Kemet - 85AC8132 - Newark, An Avnet Company
Chicago, IL, United States
6.20Pf 100V Rohs Compliant Kemet
85AC8132
6.20Pf 100V Rohs Compliant Kemet 85AC8132
6.20PF 100V ROHS COMPLIANT: YES

6.20PF 100V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-CBR06C629B1GACTR-ND CBR06C629B1GAC CBR06C629B1GAC 85AC8132
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 6.20Pf 100V Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17AH2R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1913020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers