KEMET Electronics Corporation Ceramic Capacitors CBR06C620FAGAC

Description
62pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
62pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16220-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16220-2-ND
Ceramic Capacitors 399-16220-2-ND
62pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

62pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16220-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16220-1-ND
Ceramic Capacitors 399-16220-1-ND
62pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

62pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16220-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16220-6-ND
Ceramic Capacitors 399-16220-6-ND
62pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

62pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - CBR06C620FAGAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C620FAGAC
Ceramic Capacitors CBR06C620FAGAC
CAP CER RF 62PF 250V 1% C0G 0603

CAP CER RF 62PF 250V 1% C0G 0603

Supplier's Site Datasheet
Cap, 62Pf, 250V, 1%, 0603; Capacitance Kemet - 43AC9016 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 62Pf, 250V, 1%, 0603; Capacitance Kemet
43AC9016
Cap, 62Pf, 250V, 1%, 0603; Capacitance Kemet 43AC9016
CAP, 62PF, 250V, 1%, 0603; Capacitance:62pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 62PF, 250V, 1%, 0603; Capacitance:62pF; Voltage Rating:250V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16220-2-ND 399-16220-6-ND CBR06C620FAGAC 43AC9016
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 62Pf, 250V, 1%, 0603; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details