KEMET Electronics Corporation Ceramic Capacitors CBR06C620F5GAC

Description
62pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
62pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 399-16219-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16219-2-ND
Ceramic Capacitors 399-16219-2-ND
62pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

62pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16219-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16219-1-ND
Ceramic Capacitors 399-16219-1-ND
62pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

62pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 399-16219-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
399-16219-6-ND
Ceramic Capacitors 399-16219-6-ND
62pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

62pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Cap, 62Pf, 50V, 1%, 0603; Capacitance Kemet - 43AC9017 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 62Pf, 50V, 1%, 0603; Capacitance Kemet
43AC9017
Cap, 62Pf, 50V, 1%, 0603; Capacitance Kemet 43AC9017
CAP, 62PF, 50V, 1%, 0603; Capacitance:62pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

CAP, 62PF, 50V, 1%, 0603; Capacitance:62pF; Voltage Rating:50V; Product Range:HiQ-CBR Series; Capacitance Tolerance:± 1%; Operating Temperature Max:125°C; Capacitor Case Style:0603 [1608 Metric]; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - CBR06C620F5GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C620F5GAC
Ceramic Capacitors CBR06C620F5GAC
CAP CER RF 62PF 50V 1% C0G 0603

CAP CER RF 62PF 50V 1% C0G 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 399-16219-2-ND 399-16219-6-ND 43AC9017 CBR06C620F5GAC
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 62Pf, 50V, 1%, 0603; Capacitance Kemet Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P40U105M5-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1908674P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details