KEMET Electronics Corporation Ceramic Capacitors CBR06C608B1GAC

Description
0.6pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.6pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - CBR06C608B1GAC-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
CBR06C608B1GAC-ND
Ceramic Capacitors CBR06C608B1GAC-ND
0.6pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.6pF ±0.1pF 100V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
.600Pf 100V Rohs Compliant Kemet - 85AC8107 - Newark, An Avnet Company
Chicago, IL, United States
.600Pf 100V Rohs Compliant Kemet
85AC8107
.600Pf 100V Rohs Compliant Kemet 85AC8107
.600PF 100V ROHS COMPLIANT: YES

.600PF 100V ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - CBR06C608B1GAC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
CBR06C608B1GAC
Capacitors - Ceramic Capacitors CBR06C608B1GAC
CAP CER 0.6PF 100V C0G/NP0 0603

CAP CER 0.6PF 100V C0G/NP0 0603

Supplier's Site
Ceramic Capacitors - CBR06C608B1GAC - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CBR06C608B1GAC
Ceramic Capacitors CBR06C608B1GAC
CAP CER 0.6PF 100V NP0 0603

CAP CER 0.6PF 100V NP0 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CBR06C608B1GAC-ND 85AC8107 CBR06C608B1GAC CBR06C608B1GAC
Product Name Ceramic Capacitors .600Pf 100V Rohs Compliant Kemet Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-100-20X20X4-G-500-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701269 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details