CAP CER 5.1PF 250V C0G/NP0 0603
CAP CER 5.1PF 250V C0G/NP0 0603
5.10PF 250V ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 399-CBR06C519CAGACTR-ND | CBR06C519CAGAC | 85AC8036 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | 5.10Pf 250V Rohs Compliant Kemet |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | High Frequency; RF / Microwave | High Frequency; RF, Microwave, High Frequency | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| WVDC | 250 volts | 250 volts |